EN
  • EN
  • DE

LTC1966CMS8

Part No LTC1966CMS8
Manufacturer Linear Technology
Description Precision Micropower,  SIGMA RMS-to-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208183-LTC1966CMS8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC1966CMS8
Introduction Date October 03, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC1966CMS8 CAD Model

Description

Linear Technology's LTC1966CMS8 Precision RMS-to-DC Converter

The LTC1966CMS8 is a highly accurate and versatile RMS-to-DC converter from Linear Technology, now part of Analog Devices, designed to provide precision measurement of alternating current (AC) signals. This integrated circuit (IC) offers a true root mean square (RMS) output for waveform-independent signal processing, which is essential for accurate and reliable measurement of complex signals, including sine waves, square waves, triangular waves, and even irregular shapes.

Encased in an 8-lead MSOP package, the LTC1966CMS8 is particularly well-suited for space-constrained applications where precision is paramount. Its small form factor belies its robust capabilities, making it an ideal choice for a wide range of applications such as industrial control systems, battery chargers, wireless transceivers, power management systems, and test equipment.

One of the standout features of the LTC1966CMS8 is its ease of use. It requires no external calibration or trimming to achieve high accuracy. The device operates over a wide supply voltage range from 2.7V to 5.5V, making it adaptable to various power environments. Additionally, it boasts a wide input dynamic range and can measure signals from 50µV RMS to 1V RMS with a single-ended input, or up to 2V RMS with a differential input, without the need for an input attenuator.

The precision of the LTC1966CMS8 is further highlighted by its low input offset voltage and excellent linearity. Its temperature stability ensures consistent performance over the entire operating temperature range. Furthermore, the device features a fast settling time, typically around 1ms to 0.1% for most input waveforms, allowing for rapid signal processing and real-time monitoring.

For designers and engineers looking to integrate RMS-to-DC conversion into their systems, the LTC1966CMS8 provides a reliable and straightforward solution. Its combination of high precision, compact packaging, and ease of use makes it a valuable component in the design of sophisticated electronic systems where accurate signal measurement is critical.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess