EN
  • EN
  • DE

LTC1968IMS8

Part No LTC1968IMS8
Manufacturer Linear Technology
Description Precision Wide Bandwidth, RMS-to-DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208188-LTC1968IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1968IMS8 CAD Model

Description

The LTC1968IMS8 from Linear Technology is a cutting-edge precision RMS-to-DC converter designed for a wide range of applications, including industrial, medical, and communication systems. This highly accurate device is capable of converting complex waveforms to their true root-mean-square (RMS) value, making it an essential component for systems requiring precise power measurement and control.

Key Features

  • High Accuracy: The LTC1968IMS8 offers exceptional accuracy, with a typical error of less than 0.1% and a maximum error of 0.25% for input frequencies up to 1kHz. This ensures reliable and consistent readings in precision applications.
  • Wide Bandwidth: With a bandwidth of 500kHz, the device can accurately measure the RMS value of both AC and AC plus DC signals, making it versatile for a variety of signal types.
  • Temperature Stability: The RMS-to-DC converter maintains its performance across a wide temperature range, ensuring dependable operation in environments with temperature variations.
  • No External Trims: Designed for ease of use, the LTC1968IMS8 requires no external trims to achieve full accuracy, simplifying the design and reducing the time to market.
  • Low Power Consumption: With its efficient design, the device consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.

Applications

  • Power monitoring in high-performance systems
  • Signal processing equipment
  • Test and measurement devices
  • AC motor controls
  • Battery chargers and energy management systems

Product Specifications

The LTC1968IMS8 comes in an MSOP-8 package, providing a compact solution that is easy to integrate into space-constrained designs. The device operates over a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of power supplies and logic levels. It also features an input voltage range that is rail-to-rail, allowing for maximum flexibility in signal measurement.

Linear Technology's commitment to high-quality and high-performance components is exemplified by the LTC1968IMS8 RMS-to-DC converter, making it an ideal choice for precision applications that require accurate RMS measurements.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess