EN
  • EN
  • DE

LTC1992-10IMS8#PBF

Part No LTC1992-10IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 3.2MHZ RRO 8MSOP / SP Amp DIFF AMP Single R-R O/P ±5.5V/11V Automotive 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 700μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782293-LTC1992-10IMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1992-10
Introduction Date September 16, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1992-10IMS8#PBF CAD Model

Description

Product Overview: LTC1992-10IMS8#PBF

The LTC1992-10IMS8#PBF is a high-performance, low-power, fully differential input/output amplifier designed by Linear Technology. This precision device is specifically engineered to provide excellent linearity and noise performance, making it an ideal choice for a wide range of applications, including data acquisition systems, A/D driver amplifiers, and communications equipment.

This amplifier operates with a minimal supply voltage of 2.7V, while still delivering a robust output swing typically required by most modern circuit designs. With a fixed gain of 10, the LTC1992-10IMS8#PBF simplifies the design process, eliminating the need for external gain-setting resistors and thereby reducing component count and system complexity.

The LTC1992-10IMS8#PBF features Rail-to-Rail output, which maximizes the dynamic range in low supply applications. This is particularly beneficial in single-supply operations, as it allows for the full use of the available voltage range. Furthermore, the device boasts a low input offset voltage and low distortion, contributing to its precise signal amplification capabilities.

Encased in an MSOP-8 package, the LTC1992-10IMS8#PBF is compact and suitable for space-constrained applications. Its small footprint makes it a versatile solution for portable and miniaturized electronics where size and power efficiency are crucial.

Key specifications of the LTC1992-10IMS8#PBF include a wide bandwidth and a slew rate that ensures high-speed performance. The device also features a power-down mode, which significantly reduces power consumption when the amplifier is not in use, thus extending battery life in portable applications.

Linear Technology's commitment to quality ensures that the LTC1992-10IMS8#PBF meets stringent performance standards. This product is designed for long-term reliability and stability, making it a trusted component for industrial, automotive, and consumer electronics markets.

In summary, the LTC1992-10IMS8#PBF from Linear Technology is a high-quality, fully differential amplifier that offers ease of use, efficiency, and precision. Its robust feature set makes it an excellent choice for designers seeking to enhance their systems with superior signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess