EN
  • EN
  • DE
  • IT

LTC1998CS6#TRMPBF

Part No LTC1998CS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC DETECT VOLT PR LOBATT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 1061232-LTC1998CS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1998CS6#TRMPBF CAD Model

Description

The LTC1998CS6#TRMPBF is a precision, low-power comparator manufactured by Linear Technology, now part of Analog Devices. It is designed to provide a high level of accuracy and stability for a wide range of applications, including but not limited to, control systems, threshold detection, and portable electronics. This comparator offers a unique combination of features that make it an ideal choice for designers looking for reliable performance in a compact package.

Key Features:

  • Precision Operation: The LTC1998CS6#TRMPBF boasts a high degree of accuracy, ensuring that voltage comparisons are made with minimal error, which is critical for sensitive electronic applications.
  • Low Power Consumption: With power conservation in mind, this device is engineered to operate with very low quiescent current, making it suitable for battery-powered devices where power efficiency is paramount.
  • Fast Response Time: The comparator is designed for a quick response, which enables systems to react rapidly to changing conditions, an essential feature for real-time applications.
  • Single or Dual Supply Operation: It can be powered by a single supply ranging from 2.7V to 5.5V, or a dual supply configuration, providing flexibility in various circuit designs.
  • Compact SOT-23 Package: The LTC1998CS6#TRMPBF is available in a small SOT-23 package, which is ideal for space-constrained applications.
  • Industrial Temperature Range: This device is operational over an industrial temperature range, making it robust enough for demanding environments.

Applications:

The LTC1998CS6#TRMPBF is versatile and can be used in a variety of applications. It is especially useful in:

  • Battery-powered systems
  • Threshold detectors and system monitors
  • Portable instrumentation
  • Window comparators
  • Zero-crossing detectors

In summary, the LTC1998CS6#TRMPBF from Linear Technology is a high-performance, low-power comparator that offers precision operation in a compact form factor. Its versatility and efficiency make it an excellent choice for designers who require a reliable solution for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.8027 $67.2648
57+ $2.2998 $131.0886
88+ $2.2278 $196.0464
120+ $2.1561 $258.7320
156+ $2.0842 $325.1352
208+ $1.8685 $388.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess