EN
  • EN
  • DE

BQ29732DSER

Part No BQ29732DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name BQ29732
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49565-1, 296-49565-2, BQ29732DSER-ND, 296-49565-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845681-BQ29732DSER
Ultra Librarian 3D Model Ultra Librarian BQ29732DSER CAD Model

Description

Introducing the Texas Instruments BQ29732DSER

The BQ29732DSER is a cutting-edge protection device from Texas Instruments, designed to offer a comprehensive safeguarding solution for single-cell lithium-ion or lithium-polymer batteries. This compact, high-precision integrated circuit is essential for applications where battery health and safety are paramount. The device is ideally suited for a wide range of portable electronics, including smartphones, tablets, e-readers, and other personal electronics that require reliable battery management.

At the heart of the BQ29732DSER's functionality is its ability to provide multiple levels of protection. It includes overcharge protection, over-discharge protection, short-circuit protection, and overcurrent protection during charge and discharge phases. This ensures that the battery operates within its safe operating area, thereby prolonging the battery's life and maintaining its performance over time.

The device boasts a high-accuracy voltage detection circuit that monitors the cell's voltage, ensuring that it does not exceed the predefined threshold. If any of these parameters are out of range, the BQ29732DSER responds quickly, disconnecting the battery to prevent damage. This rapid response time is crucial for preventing hazardous situations such as thermal runaway, which can occur if a battery is overcharged or subjected to excessive current.

One of the key features of the BQ29732DSER is its low power consumption. The device has been designed to have minimal impact on the battery's charge, thereby maximizing the overall efficiency of the system it's integrated with. This is particularly important for portable devices, where battery life is a critical factor for user satisfaction.

Installation and integration of the BQ29732DSER are made easy thanks to its small footprint and surface-mount package. It is compatible with automated assembly processes, reducing manufacturing complexity and costs. Furthermore, Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources to facilitate the incorporation of the BQ29732DSER into your design.

For designers and engineers looking to enhance the safety and longevity of their battery-powered products, the Texas Instruments BQ29732DSER offers a reliable, high-performance solution that you can trust.

You May Also Be Interested in

Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4974 $52.2270
250+ $0.4081 $102.0250
380+ $0.3954 $150.2520
525+ $0.3826 $200.8650
680+ $0.3699 $251.5320
905+ $0.3316 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess