EN
  • EN
  • DE

LTC201ACN

Part No LTC201ACN
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 125 Ohm
Channel-to-Channel Matching (ΔRon) 6.25 Ohm
Single Supply Voltage (V+) 5V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 400ns, 300ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 5pF, 12pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 072522-LTC201ACN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC201ACN CAD Model

Description

The LTC201ACN is a high-performance precision voltage comparator designed and manufactured by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This device is crafted to provide fast and reliable voltage comparison, making it an ideal choice for a variety of applications that require precise voltage monitoring and control.

Key Features:

  • Fast Response Time: The LTC201ACN boasts a rapid response time, ensuring quick and accurate voltage comparison which is crucial for time-sensitive applications.
  • Low Power Consumption: With its design focused on efficiency, this comparator maintains a low power draw, making it suitable for battery-powered devices and energy-conscious systems.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity and allowing for more accurate voltage comparisons.
  • Stable with Large Capacitive Loads: The LTC201ACN is capable of driving large capacitive loads without oscillation, providing a stable output even in challenging conditions.
  • Versatile Power Supply Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications:

  • Analog-to-Digital Converters (ADCs)
  • Zero-Crossing Detectors
  • Window Comparators
  • Peak Detectors
  • Level Shifters
  • Relay Drivers

With its precision and reliability, the LTC201ACN is well-suited for critical electronic systems where voltage levels need to be monitored and compared with high accuracy. Its robust design ensures that it can be integrated into a wide range of industrial, automotive, and consumer products, providing designers with a dependable solution for their voltage comparison needs.

Product Specifications:

The LTC201ACN is packaged in a standard DIP-8 (Dual In-line Package) form, making it easy to handle and integrate into PCB designs. The device also features a single or dual supply operation, ranging from ±1V to ±18V, or 2V to 36V, respectively, adding to its versatility in different circuit configurations.

Overall, the LTC201ACN from Linear Technology stands out as a top-tier component for designers who require a precise and efficient voltage comparator for their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.6333 $67.6333
3+ $55.4931 $166.4793
4+ $53.7595 $215.0380
5+ $52.0258 $260.1290
6+ $50.2910 $301.7460
8+ $45.0889 $360.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess