EN
  • EN
  • DE

NLAS5223LMNR2G

Part No NLAS5223LMNR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX2 300MOHM 10WQFN / 2 Circuit IC Switch 2:1 300mOhm 10-WQFN (1.4x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 300mOhm
Channel-to-Channel Matching (ΔRon) 50mOhm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max) 50ns, 30ns
-3db Bandwidth 17MHz
Charge Injection 38pC
Channel Capacitance (CS(off), CD(off)) 75pF
Current - Leakage (IS(off)) (Max) 500nA
Crosstalk -70dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFQFN
Supplier Device Package 10-WQFN (1.4x1.8)
Base Product Number NLAS5
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929225-NLAS5223LMNR2G
Ultra Librarian 3D Model Ultra Librarian NLAS5223LMNR2G CAD Model

Description

ON Semiconductor NLAS5223LMNR2G Product Overview

The NLAS5223LMNR2G is a high-performance, low-voltage single analog switch from ON Semiconductor, designed to deliver efficient and reliable performance in a variety of applications. This compact and versatile component is part of ON Semiconductor's portfolio of switch ICs that are known for their quality, durability, and ease of use.

Key Features

  • Low Voltage Operation: The device operates at a low voltage range, making it suitable for battery-powered and portable devices where power conservation is crucial.
  • High Bandwidth: With a high bandwidth, the NLAS5223LMNR2G ensures minimal signal distortion, making it ideal for audio, video, and high-speed data applications.
  • Low On-Resistance: It features low on-resistance, which enhances its performance by reducing power loss and improving signal integrity.
  • Single Supply Operation: The device can operate from a single power supply, simplifying circuit design and saving space on the PCB.
  • Sub-1Ω On-Resistance Flatness: The flatness of the on-resistance across the analog signal range ensures consistent performance and minimal signal distortion.

Applications

The NLAS5223LMNR2G is designed to be a versatile switching solution suitable for a wide range of applications. It is particularly well-suited for:

  • Portable devices
  • Power routing
  • Signal switching
  • Audio and video applications
  • Data acquisition systems
  • Communication devices

Package and Quality

Packaged in a space-saving micro-miniature package, the NLAS5223LMNR2G is designed for surface mount technology (SMT), which allows for efficient assembly and integration into a variety of circuit designs. ON Semiconductor's commitment to quality ensures that this analog switch meets stringent industry standards for performance and reliability.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship, and the NLAS5223LMNR2G is manufactured with this in mind. It is compliant with RoHS directives, which limits the use of certain hazardous substances in electronic equipment, making it an environmentally friendly choice for electronic device manufacturers.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6001 $64.0040
90+ $1.3130 $118.1700
140+ $1.2720 $178.0800
190+ $1.2309 $233.8710
245+ $1.1899 $291.5255
325+ $1.0668 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess