EN
  • EN
  • DE
  • IT

LTC2052CGN

Part No LTC2052CGN
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208239-LTC2052CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2052CGN CAD Model

Description

Introducing the LTC2052CGN Precision Operational Amplifier

The LTC2052CGN is a high-performance, zero-drift operational amplifier from Linear Technology, designed to provide cutting-edge precision and stability for industrial, instrumentation, and control systems. This op-amp is a part of Linear Technology's LTC2052 series, which is renowned for its low noise and low offset voltage characteristics.

Key Features

  • Zero-Drift Architecture: The LTC2052CGN boasts a patented zero-drift architecture that ensures continuous self-calibration, resulting in a highly stable input offset voltage over time and temperature variations. This is crucial for applications requiring long-term accuracy without frequent recalibration.
  • Low Offset Voltage: With an ultra-low input offset voltage, this op-amp minimizes error in precision applications, making it ideal for high-accuracy filtering, amplification, and sensor interfacing.
  • Low Noise: The LTC2052CGN offers an exceptionally low noise density, which is essential for signal processing applications where maintaining signal integrity is paramount.
  • Power Efficiency: Despite its high precision, the LTC2052CGN is designed to operate with a low supply current, enhancing power efficiency in battery-powered and portable devices.
  • Wide Supply Range: This op-amp can operate with a supply voltage range from 2.7V to 5.5V, making it versatile for various power environments and compatible with both single and dual supply operations.
  • Robust Package: The LTC2052CGN comes in a 16-lead SSOP package, which is compact, robust, and suitable for space-constrained applications.

Applications

The LTC2052CGN is adept at handling a broad spectrum of applications. Its precision characteristics make it an excellent choice for:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Temperature measurements and control systems
  • Strain gauge amplifiers
  • Industrial process controls
  • Automotive control systems

Linear Technology's LTC2052CGN is a testament to the company's commitment to providing advanced solutions for demanding precision applications. With its zero-drift capability, low noise, and power efficiency, this operational amplifier is set to revolutionize the performance of electronic systems where accuracy and stability are non-negotiable.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess