The LTC2052HS is a high-performance operational amplifier (op-amp) brought to you by Linear Technology, which is now part of Analog Devices. This precision amplifier is part of a family of zero-drift op-amps that provide a combination of low noise and high precision, making them an excellent choice for a wide range of applications, including medical instrumentation, sensor conditioning, and precision current measurement.
Key Features
- Zero-Drift Topology: The LTC2052HS utilizes a unique zero-drift architecture that minimizes the input offset voltage and drift over time and temperature, ensuring high accuracy and stability in your applications.
- Low Noise Performance: With its low noise characteristics, this op-amp provides a clean signal amplification, which is critical for high-fidelity and precision applications.
- High Precision: The device offers excellent DC precision with a maximum input offset voltage of only a few microvolts and extremely low input bias currents, making it suitable for applications requiring high precision without frequent calibration.
- Single or Dual Supply Operation: The LTC2052HS can be operated from a single supply of 2.7V to 5.5V or dual supplies of ±2.7V to ±5.5V, providing flexibility in various circuit designs.
- Power Saving: It features a power-saving shutdown mode that reduces the supply current to 4µA, making it ideal for battery-powered and portable applications.
Applications
- Medical Instrumentation
- Sensor Signal Conditioning
- Electronic Scales
- Thermocouple Amplifiers
- DC Precision Amplifiers
The LTC2052HS is available in a compact, thermally enhanced 8-lead MSOP package, which is suitable for systems where space is at a premium and where thermal performance is crucial. Its robust design ensures reliable operation even in harsh environments, making it a versatile choice for engineers and designers looking for a dependable op-amp solution.
With its outstanding combination of zero-drift, low noise, and high precision, the LTC2052HS from Linear Technology stands out as a superior choice for your critical signal processing requirements.