EN
  • EN
  • DE

LTC2192CUKG#PBF

Part No LTC2192CUKG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR/SRL 65MSP 52QFN / 2-Channel Dual ADC Pipelined 65Msps 16-bit Serial LVDS 52-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 65M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782399-LTC2192CUKG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2192
Introduction Date November 09, 2010
ECCN 3A991.c.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2192CUKG#PBF CAD Model

Description

The LTC2192CUKG#PBF is a high-performance, low-power dual 14-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This ADC is tailored for demanding applications that require high dynamic range and fast sampling rates, such as medical imaging, communications systems, and industrial instrumentation.

Key Features

  • Resolution: The LTC2192 offers a fine resolution of 14 bits, providing high precision for your data conversion needs.
  • Sampling Rate: With a maximum sampling rate of 250Msps (Mega samples per second), this ADC is capable of converting analog signals with high speed, capturing rapid signal changes accurately.
  • Low Power Consumption: Despite its high performance, the LTC2192 maintains low power consumption, which is crucial for portable and battery-operated devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for a wide common-mode range, enhancing the ADC's ability to handle complex signal environments.
  • Output Format: The ADC supports user-selectable output formats, including 2's complement and offset binary, providing flexibility in interfacing with a variety of digital systems.
  • Package: The LTC2192CUKG#PBF comes in a compact 7mm x 7mm QFN package, making it suitable for space-constrained applications.

Applications

The versatility and robust performance of the LTC2192CUKG#PBF make it an ideal choice for a wide range of applications. It excels in:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • Industrial Control Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2192CUKG#PBF is no exception. It is designed to meet the stringent requirements of high-reliability environments, ensuring consistent performance and durability across various conditions.

Conclusion

The LTC2192CUKG#PBF from Linear Technology is a powerful and reliable ADC solution that offers a blend of speed, precision, and energy efficiency. Its advanced features and versatile applications make it a top choice for engineers and designers looking to enhance the data acquisition capabilities of their high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess