EN
  • EN
  • DE

LTC2225IUH

Part No LTC2225IUH
Manufacturer Linear Technology
Description 12-Bit, 10Msps Low Power 3V ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208307-LTC2225IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2225IUH CAD Model

Description

LTC2225IUH - High-Speed 12-Bit ADC from Linear Technology

The LTC2225IUH is a cutting-edge 12-bit analog-to-digital converter (ADC) from Linear Technology, designed for applications that require high-speed data acquisition and exceptional performance. This ADC features a sampling rate of up to 25Msps (mega samples per second), making it an ideal choice for high-frequency signal processing in communication systems, medical imaging, and industrial instrumentation.

Key Features:

  • Resolution: The LTC2225IUH offers a 12-bit resolution, ensuring precise digital representation of analog signals.
  • High-Speed Performance: With a sampling rate of 25Msps, this ADC is capable of converting high-speed analog signals with minimal latency, essential for real-time applications.
  • Low Noise: The device boasts an excellent signal-to-noise ratio (SNR), making it suitable for applications where signal integrity is critical.
  • Power Efficiency: Designed with power-sensitive applications in mind, the LTC2225IUH maintains low power consumption without compromising on performance.
  • Differential Inputs: It features differential inputs that provide improved noise immunity and allow for the accurate capture of small signal variations in noisy environments.
  • Flexible Supply Voltages: The ADC operates on a single 3.3V supply, with an I/O supply voltage range of 1.8V to 3.3V, offering flexibility in system design.
  • Compact Package: The LTC2225IUH comes in a compact 32-lead QFN package, making it suitable for space-constrained applications.

Applications:

The LTC2225IUH is versatile and can be used in a wide array of applications, including:

  • Telecommunications (e.g., base stations, software-defined radios)
  • Medical imaging systems (e.g., CT scanners, digital X-ray)
  • Professional video equipment
  • Test and measurement instruments
  • Industrial process control

Linear Technology's LTC2225IUH ADC provides designers with a high-speed, high-resolution, and low-power solution that does not compromise on quality or performance. Whether it's for capturing fast transient signals or ensuring accurate data conversion in a noisy environment, the LTC2225IUH stands out as a top-tier component in its class.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess