EN
  • EN
  • DE

LTC222CS#PBF

Part No LTC222CS#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 90 Ohm
Single Supply Voltage (V+) 5V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 400ns, 300ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 5pF, 12pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 123591-LTC222CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC222CS#PBF CAD Model

Description

The LTC222CS#PBF is a high-performance, precision operational amplifier from Linear Technology, a brand of Analog Devices. This operational amplifier is designed to cater to a wide range of applications, including test and measurement systems, industrial controls, and medical equipment. With its robust feature set, the LTC222CS#PBF ensures accurate and reliable performance in the most demanding environments.

Key Features

  • Precision Performance: The LTC222CS#PBF boasts a high level of accuracy, with a low input offset voltage and low noise, making it ideal for precision applications.
  • High Output Drive: Capable of delivering a high output current, this operational amplifier can drive heavy loads while maintaining linearity and efficiency.
  • Wide Supply Range: It operates over a wide range of power supply voltages, accommodating various application requirements and simplifying power management.
  • Low Power Consumption: Designed for energy efficiency, the LTC222CS#PBF consumes minimal power, which is crucial for battery-powered and portable devices.
  • Stability: The device is stable with capacitive loads, ensuring consistent performance and ease of use in a variety of circuit configurations.
  • Robust Design: Its rugged construction allows it to withstand harsh conditions, including high temperatures and voltage spikes.

Applications

The versatility of the LTC222CS#PBF makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Analog to Digital Converters
  • Instrumentation
  • Medical Devices

Product Specifications

The LTC222CS#PBF comes in a compact package and is characterized by the following specifications:

  • Package Type: SOIC
  • Number of Channels: Single
  • Temperature Range: Specified over the industrial temperature range
  • RoHS Compliant: Yes

Linear Technology's commitment to quality ensures that the LTC222CS#PBF operational amplifier delivers consistent and reliable performance, making it a preferred choice for designers and engineers seeking a high-quality, versatile op-amp solution.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess