Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208324-LTC2233CUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2233CUK CAD Model

Description

Linear Technology's LTC2233CUK: High-Speed ADC

The LTC2233CUK from Linear Technology is a cutting-edge analog-to-digital converter (ADC) that offers a remarkable blend of speed and precision. Designed for applications that require high-speed data acquisition without compromising on accuracy, this 10-bit ADC operates at a sampling rate of up to 105Msps, making it an ideal choice for a wide range of demanding applications.

With its high sample rate, the LTC2233CUK is perfectly suited for applications such as medical imaging, digital communication systems, and instrumentation that require rapid and accurate digital representations of analog signals. Its 10-bit resolution ensures that the data captured is detailed and precise, allowing for high-fidelity signal processing and analysis.

The device comes in a compact QFN-48 package, which not only saves precious board space but also allows for efficient thermal management in tight spaces. The LTC2233CUK operates over a single 3.3V supply, simplifying the power design and reducing power consumption, an important consideration for portable and power-sensitive applications.

One of the key features of the LTC2233CUK is its flexible digital outputs. It supports user-selectable output formats, including full-rate CMOS, double data rate LVDS, or demultiplexed CMOS modes, providing versatility to interface with a variety of digital systems. This flexibility ensures that the ADC can be integrated into existing designs with minimal changes, reducing time to market and development costs.

Linear Technology has also equipped the LTC2233CUK with an internal dither algorithm that enhances the ADC's performance in smaller signal environments, effectively improving its dynamic range. This feature is particularly useful in applications where signal levels can vary widely, such as in radar and communication systems.

In summary, the LTC2233CUK from Linear Technology is a high-speed, high-resolution ADC that offers excellent performance and flexibility. Its robust feature set and ease of integration make it a top choice for engineers looking to enhance their systems with fast and accurate analog-to-digital conversion capabilities.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention