EN
  • EN
  • DE

LTC2253IUH

Part No LTC2253IUH
Manufacturer Linear Technology
Description 12-Bit, 125/105Msps Low Power 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208364-LTC2253IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2253IUH CAD Model

Description

Linear Technology LTC2253IUH - High-Speed ADC

The LTC2253IUH is a cutting-edge high-speed analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand fast, accurate data acquisition. This 14-bit ADC operates at a conversion rate of 125Msps, providing the precision and speed necessary for high-performance digital signal processing in systems such as medical imaging, communications, and industrial instrumentation.

Key Features

  • Resolution: 14-bit performance ensures detailed and precise digital representation of analog signals.
  • Sampling Rate: A 125Msps sampling rate enables the capture of high-frequency signals without compromising data integrity.
  • Input Range: The ADC supports a differential input range of ±1V, allowing it to handle a wide variety of signal amplitudes.
  • Power Efficiency: With a power consumption of only 140mW, the LTC2253IUH is optimized for power-sensitive applications.
  • Package: The device comes in a compact 32-lead QFN (5mm × 5mm) package, making it suitable for space-constrained applications.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range.

Performance and Reliability

The LTC2253IUH boasts an SNR (Signal-to-Noise Ratio) of 73.1dB and an SFDR (Spurious-Free Dynamic Range) of 88dB at baseband, which speaks to its ability to deliver high-fidelity signal conversion. Its performance is consistent across various temperatures, with an operating range from -40°C to 85°C, ensuring reliability in diverse environments.

Integration and Support

Integration with existing systems is facilitated by the LTC2253IUH's flexible digital outputs, which can be configured in either CMOS or LVDS modes, catering to a broad spectrum of digital interfaces. Additionally, Linear Technology provides extensive technical support, including comprehensive datasheets, application notes, and design simulation tools to assist engineers in incorporating the LTC2253IUH into their designs seamlessly.

Conclusion

The LTC2253IUH from Linear Technology represents a blend of performance, efficiency, and compactness, making it an ideal choice for designers looking to enhance their systems with a high-speed, reliable ADC solution.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1194 $378.3582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess