Linear Technology LTC2254IUH - High-Speed ADC
The LTC2254IUH is a cutting-edge, high-speed, 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to bring precision and speed to a wide range of applications, including telecommunications, imaging systems, and medical equipment. With its advanced features and robust design, the LTC2254IUH ensures reliable performance for critical data acquisition tasks.
Key Features:
- High-Speed Performance: The LTC2254IUH offers a sampling rate of up to 125Msps, making it ideal for high-frequency signal processing.
- Resolution: This ADC boasts a 14-bit resolution, providing high precision for your measurements and ensuring the fidelity of the digital representation of analog signals.
- Low Power Consumption: Designed with power efficiency in mind, the LTC2254IUH operates with a low power dissipation, reducing the thermal footprint and making it suitable for power-sensitive applications.
- Differential Inputs: The differential input structure enhances noise immunity, allowing for accurate data capture in electrically noisy environments.
- Flexible Supply Voltages: It supports a range of supply voltages, enabling it to integrate smoothly into various system architectures.
- Small Package: Housed in a compact 32-lead QFN package, the LTC2254IUH saves valuable board space, which is essential for high-density designs.
Applications:
The versatility of the LTC2254IUH makes it suitable for multiple applications, including:
- Wireless and Wired Broadband Communications
- High-speed Data Acquisition Systems
- Medical Imaging Equipment
- Instrumentation
- Radar and Satellite Communication Systems
Technical Specifications:
- Resolution: 14-Bit
- Max Sample Rate: 125Msps
- Input Type: Differential
- Supply Voltage: 3.3V (Analog), 1.8V (Digital)
- Package: 32-Lead (5mm × 5mm) QFN
With its exceptional performance and versatility, the LTC2254IUH from Linear Technology stands out as a premium choice for designers looking to enhance their data acquisition systems with a high-speed, high-resolution ADC.