EN
  • EN
  • DE

LTC2266CUJ-14#TRPBF

Part No LTC2266CUJ-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS DUAL 40QFN / 2-Channel Dual ADC Pipelined 80Msps 14-bit Serial LVDS 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782507-LTC2266CUJ-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2266
Introduction Date July 22, 2009
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2266CUJ-14#TRPBF CAD Model

Description

The LTC2266CUJ-14#TRPBF is a high-performance, 14-bit analog-to-digital converter (ADC) from Linear Technology. Designed to deliver exceptional accuracy and speed, this ADC is ideal for demanding applications that require precise digital representations of analog signals. With a sampling rate of up to 125Msps (mega samples per second), the LTC2266CUJ-14#TRPBF is well-suited for high-speed data acquisition, medical imaging, communication systems, and instrumentation.

Key Features:

  • Resolution: 14-bit resolution provides high precision for a wide dynamic range of input signals.
  • Sampling Rate: Fast sampling rate of 125Msps allows for accurate capture of high-frequency signals.
  • Low Power Consumption: Optimized for power-sensitive applications, it offers a reduced power operation mode.
  • Digital Output: Features CMOS or LVDS digital outputs for flexible integration with digital systems.
  • Pin-Compatible Family: Part of a pin-compatible family of ADCs, enabling easy scalability and design reuse.
  • Small Form Factor: Housed in a compact 40-lead QFN package, saving valuable board space.

Performance Advantages:

The LTC2266CUJ-14#TRPBF stands out for its low noise performance and high linearity, ensuring accurate signal representation with minimal distortion. The device's digital output drivers are highly configurable, allowing designers to optimize the interface for their specific application requirements. Moreover, the ADC includes an internal bypass capacitor that reduces the external components needed, simplifying the design and reducing the overall solution footprint.

Applications:

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Radar and Satellite Communications
  • Digital Oscilloscopes
  • Test and Measurement Equipment

With its robust feature set and high-speed performance, the LTC2266CUJ-14#TRPBF from Linear Technology is a versatile ADC solution that meets the needs of a broad range of high-performance applications. Its reliability and precision make it an excellent choice for designers looking to enhance their system's data acquisition capabilities.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess