EN
  • EN
  • DE

LTC2274UJ

Part No LTC2274UJ
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 105Msps Serial Output ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Linear Technology
Win Source Part Number 303238-LTC2274UJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2274UJ CAD Model

Description

Introducing the LTC2274UJ from Linear Technology

The LTC2274UJ is a cutting-edge, high-performance 16-bit Analog-to-Digital Converter (ADC) designed to cater to the demanding needs of advanced digital signal processing applications. This product is a testament to Linear Technology's commitment to providing innovative solutions that combine precision, speed, and reliability.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the LTC2274UJ ensures precise digital representation of the analog input signal, making it ideal for applications that require high accuracy and detail.
  • Fast Sampling Rate: The device is capable of a fast sampling rate of up to 105Msps, which allows it to handle high-speed signals and effectively reduce the time between data points, capturing more information within a given time frame.
  • Low Power Consumption: Despite its high-speed operation, the LTC2274UJ is designed for power efficiency, consuming only 149mW at 105Msps. This makes it suitable for portable and battery-operated equipment where power conservation is critical.
  • Flexible Input Range: The ADC supports a flexible input range, accommodating various signal amplitudes, which adds to the versatility of the device in different application scenarios.
  • No Missing Codes: The LTC2274UJ guarantees no missing codes over the full operating temperature range, ensuring consistent performance and reliability in diverse environments.
  • Easy Integration: Packaged in a compact 40-lead QFN (7mm x 7mm), the LTC2274UJ is designed for easy integration into space-constrained designs, without compromising on functionality.

Applications

The LTC2274UJ is particularly suited for a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Telecommunications Infrastructure
  • Test and Measurement Devices
  • High-speed Data Acquisition Systems

With its robust feature set, the LTC2274UJ from Linear Technology stands out as a premier solution for designers seeking to enhance the performance and efficiency of their digital signal processing systems. Its combination of high resolution, speed, and low power consumption, along with a flexible input range and reliable operation, makes it a versatile choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $330.4478 $330.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess