EN
  • EN
  • DE

KS8993-EVAL

Part No KS8993-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL EXPERIMENT FOR KS8993 / Evaluation Kit For Ks8993
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet
Utilized IC / Part KS8993
Supplied Contents Board(s)
Win Source Part Number 778023-KS8993-EVAL
Popularity Medium
Supply and Demand Status Balance
Family Name KS8993
Introduction Date April 13, 2000
ECCN 5A991
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian KS8993-EVAL CAD Model

Description

Microchip Technology KS8993-EVAL Evaluation Board

The KS8993-EVAL is a comprehensive evaluation platform from Microchip Technology, designed for testing and assessing the capabilities of the KS8993 Integrated 3-Port 10/100 Managed Switch with PHYs. This evaluation board facilitates the development and prototyping of networking solutions that require efficient and reliable data transfer, making it an ideal tool for engineers and developers in the field of network hardware design.

Key Features

  • Integrated Switch: The board comes equipped with the KS8993 chip, which integrates three 10/100BASE-T/TX transceivers and a switch controller, providing a complete networking solution.
  • Advanced Management: The KS8993 chip supports advanced switch management features such as QoS (Quality of Service), VLAN (Virtual LAN), and IGMP (Internet Group Management Protocol) snooping, enabling sophisticated network traffic control and prioritization.
  • Flexible Connectivity: With three Ethernet ports, the evaluation board allows for the connection of multiple devices, facilitating the creation of a mini network environment for testing purposes.
  • Diagnostic LEDs: The board includes an array of LEDs that provide visual feedback on power status, network activity, and link status for each port, assisting with quick and easy troubleshooting.
  • Power Options: The KS8993-EVAL can be powered through an external power supply, ensuring stable operation during extended testing sessions.

Applications

The evaluation board is suitable for a wide range of applications, including:

  • Home and small office networking
  • Industrial control and automation systems
  • Embedded networking for consumer electronics
  • Networked communication devices

Support and Resources

Microchip Technology provides extensive support and resources for the KS8993-EVAL, including detailed documentation, application notes, and reference designs. This ensures that users can maximize the potential of the evaluation board and streamline the development process of their networking projects.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess