EN
  • EN
  • DE

LTC2288UP

Part No LTC2288UP
Manufacturer Linear Technology
Description Dual 10-Bit, 65/40/25Msps Low Noise 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208398-LTC2288UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2288UP CAD Model

Description

LTC2288UP - Dual 10-Bit, 65Msps Low Power 3V ADC from Linear Technology

The LTC2288UP is a high-performance, dual 10-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, now part of Analog Devices, to cater to the demanding requirements of communication systems, imaging, and medical applications. This ADC is capable of sampling at rates up to 65Msps, providing the precision and speed necessary for high-speed signal processing.

Key Features:

  • Resolution: The LTC2288UP offers a fine 10-bit resolution, ensuring detailed and accurate digital representation of the input analog signals.
  • High Sampling Rate: With a sampling rate of up to 65Msps, this ADC is suitable for high-frequency applications, allowing for the capture of fast transient signals.
  • Low Power Consumption: Operating on a 3V supply, the LTC2288UP is designed for low power consumption, making it ideal for power-sensitive applications.
  • Dual ADC Channels: The dual-channel configuration enables simultaneous sampling of two signals, which is beneficial for complex signal processing tasks such as I/Q demodulation.
  • Flexible Input Range: The ADC features an adjustable input range, providing versatility in accommodating different signal amplitudes.
  • Output Interface: The digital output is provided in LVDS (Low Voltage Differential Signaling) format, which minimizes digital noise and is suitable for high-speed data transfer.

Applications:

  • Wireless and Wired Broadband Communications
  • Imaging Systems
  • Medical Instrumentation
  • Radar and Satellite Systems
  • Digital Oscilloscopes

The LTC2288UP is packaged in a space-saving QFN (quad-flat no-leads) package, which is optimized for a small footprint and low inductance, further enhancing its performance in high-speed circuit designs. With its combination of speed, precision, and low power operation, the LTC2288UP is an excellent choice for designers looking to push the boundaries of performance in their digital data acquisition systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess