EN
  • EN
  • DE

LTC2304CDD

Part No LTC2304CDD
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828627-LTC2304CDD
Ultra Librarian 3D Model Ultra Librarian LTC2304CDD CAD Model

Description

LTC2304CDD: A High-Performance Single-Channel 12-Bit ADC from Linear Technology

The LTC2304CDD is a state-of-the-art single-channel 12-bit Analog-to-Digital Converter (ADC) designed for precision measurement applications. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this compact and efficient ADC is ideal for a wide range of applications, including process control, medical devices, industrial automation, and data acquisition systems.

Key Features and Benefits

  • High Resolution: With its 12-bit resolution, the LTC2304CDD offers fine detail in measurement, ensuring accurate representation of the analog input signal.
  • Fast Conversion Rate: The device boasts a sample rate of up to 250ksps, allowing for rapid data acquisition and processing, which is crucial in dynamic systems that require quick feedback and control.
  • Low Power Consumption: Designed for efficiency, the LTC2304CDD operates with a single 5V supply and features a nap and sleep mode, significantly reducing power consumption when the device is not actively converting.
  • No External Driver Required: The internal oscillator eliminates the need for an external driver, simplifying design and reducing system complexity and cost.
  • SPI Interface: Communication with microcontrollers or digital systems is straightforward thanks to the Serial Peripheral Interface (SPI), which ensures easy integration into existing digital systems.
  • Small Package Size: The LTC2304CDD comes in a tiny 10-lead DFN package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the LTC2304CDD makes it suitable for various applications. Its precision and speed are particularly beneficial in:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Control Systems
  • Battery-Powered Systems

In summary, the LTC2304CDD from Linear Technology is a robust and reliable ADC that provides high-resolution, fast conversion rates, and low power consumption, all within a compact package. Its ease of integration through the SPI interface and compatibility with single-supply operation make it an excellent choice for designers looking to optimize performance while maintaining power efficiency in their digital measurement systems.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess