EN
  • EN
  • DE

LTC2310CMSE-14#PBF

Part No LTC2310CMSE-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2MSPS 16MSOP / 1-Channel Single ADC SAR 2Msps 14-bit Serial CMOS/Serial LVDS Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 2M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 3.13 V ~ 3.47 V, 5V
Voltage - Supply, Digital 3.13 V ~ 3.47 V, 5V
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP
Win Source Part Number 782569-LTC2310CMSE-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2310
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2310CMSE-14#PBF CAD Model

Description

The LTC2310CMSE-14#PBF is a high-performance, 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This ADC is designed to deliver precision and speed for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: 14 bits, providing high precision for demanding applications.
  • Sampling Rate: Up to 5Msps, enabling the capture of fast transient signals.
  • Input Range: ±VREF, with a flexible reference voltage to accommodate various signal levels.
  • No Missing Codes: Guaranteed performance over temperature ensures reliable operation.
  • Low Power Consumption: Optimized for battery-powered and energy-efficient designs.
  • Serial Interface: SPI-compatible serial interface for easy integration into digital systems.
  • Package: 16-Lead MSOP package, suitable for space-constrained applications.

Performance Benefits

The LTC2310CMSE-14#PBF ADC offers a combination of features that make it ideal for precision measurement applications. Its high resolution and fast sampling rate enable users to capture and convert analog signals with great fidelity and minimal latency. The device's low power consumption makes it an excellent choice for portable and remote sensing applications where power efficiency is critical.

Applications

Suitable for a broad range of applications, the LTC2310CMSE-14#PBF excels in scenarios requiring accurate digital representations of analog signals. Common use cases include:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Instrumentation
  • Communications Systems

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality and reliability. The LTC2310CMSE-14#PBF is no exception, manufactured with stringent quality control processes and designed to meet the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4172 $70.8344
4+ $29.0603 $116.2412
6+ $28.1522 $168.9132
8+ $27.2440 $217.9520
10+ $26.3359 $263.3590
13+ $23.6115 $306.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess