EN
  • EN
  • DE

LTC2366HTS8#TRPBF

Part No LTC2366HTS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3MSPS TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-8
Win Source Part Number 1061588-LTC2366HTS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2366HTS8#TRPBF CAD Model

Description

LTC2366HTS8#TRPBF - 12-Bit, 3Msps, Micropower Sampling A/D Converter

The LTC2366HTS8#TRPBF is a high-performance, low-power analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This 12-bit ADC offers a fast sample rate of 3Msps (mega samples per second) and is designed for applications requiring a balance between speed, power efficiency, and resolution.

Key Features:

  • High Resolution: The device features a 12-bit resolution, providing fine detail in the analog signal conversion process, making it suitable for precision measurement applications.
  • Fast Sampling Rate: With a sampling rate of up to 3Msps, the LTC2366HTS8#TRPBF is capable of handling high-speed data acquisition tasks, which is essential for capturing transient events and for use in digital oscilloscopes, medical imaging, and communication systems.
  • Low Power Consumption: The ADC operates with a supply voltage from 2.35V to 3.6V and features a typical power consumption of only 7.2mW, making it an excellent choice for battery-powered and portable devices.
  • Easy Interface: The SPI-compatible serial interface ensures easy connectivity with most microcontrollers, DSPs, and FPGAs, allowing for simple integration into a variety of systems.
  • Small Package: Housed in a compact TSOT-23 package, the LTC2366HTS8#TRPBF is ideal for space-constrained applications.
  • No External Reference: An internal reference simplifies design and reduces external component count, while also providing excellent temperature stability and low drift.

Applications:

The LTC2366HTS8#TRPBF is versatile and can be used in a wide array of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Medical devices
  • Communications systems
  • Industrial process control

This ADC is designed to operate over an industrial temperature range and is available in a RoHS-compliant, lead-free finish. Its robust design and high-speed performance make the LTC2366HTS8#TRPBF a reliable and efficient choice for designers looking to enhance the performance of their digital data systems.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3584 $61.4336
10+ $12.6019 $126.0190
15+ $12.2080 $183.1200
20+ $11.8142 $236.2840
26+ $11.4204 $296.9304
34+ $10.2390 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess