The LTC2376IMS-16#PBF is a high-performance 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, now part of Analog Devices, that combines exceptional accuracy and speed with low power consumption. This ADC is designed for precision measurement applications in industrial, automotive, and communication systems where high resolution and throughput are essential.
Key Features
- Resolution: 16-bit with no missing codes
- Sample Rate: Up to 250ksps (kilo-samples per second)
- Input Range: ±VREF (Reference Voltage) with a truly differential input
- Low Noise: Offers a signal-to-noise ratio (SNR) of 96dB
- Power Efficiency: Low power dissipation of 18mW at the full 250ksps rate
- Easy Integration: SPI-compatible serial interface for easy connection with microcontrollers and DSPs
- Small Package: Comes in a compact 16-lead MSOP package
Performance Benefits
The LTC2376IMS-16#PBF is designed for applications requiring high dynamic range and linearity, such as medical imaging, high-speed data acquisition, and automated test equipment. The device's low-noise performance and fast sample rate improve measurement precision and enable accurate digitization of rapidly changing signals.
Power Management
With its low power consumption, the LTC2376IMS-16#PBF is ideal for portable and remote sensing applications. The device features nap and sleep modes for additional power savings during inactive periods, making it suitable for battery-powered devices.
Reliability and Quality
Linear Technology's commitment to high quality and reliability is evident in the LTC2376IMS-16#PBF. The product is designed to meet rigorous industrial standards, ensuring stable and consistent performance across a wide temperature range and in challenging environmental conditions.
Ordering Information
The part number LTC2376IMS-16#PBF denotes the lead-free, RoHS-compliant version of the device, packaged in a 16-lead MSOP. For detailed specifications, application circuits, and evaluation kits, customers can visit the manufacturer's website or contact their local sales office.