EN
  • EN
  • DE

LTC2377IMS-20#PBF

Part No LTC2377IMS-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT 500KSPS 16MSOP / 1-Channel Single ADC SAR 500ksps 20-bit Serial 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 20
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782608-LTC2377IMS-20#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2377-20
Introduction Date May 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2377IMS-20#PBF CAD Model

Description

The LTC2377IMS-20#PBF is a cutting-edge 20-bit, low noise Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) developed by Linear Technology, which is now part of Analog Devices. This high-precision ADC is designed to deliver outstanding performance with a sample rate of up to 1 Msps, making it an ideal choice for high-resolution measurement applications.

Key Features

  • Resolution: 20-bit performance provides exceptional detail and accuracy in measurement.
  • Sample Rate: Capable of sampling at up to 1 Msps, allowing for high-speed data acquisition.
  • Noise Performance: Offers a low noise floor, which is essential for sensitive applications requiring high precision.
  • Power Efficiency: Designed for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Interface: The device features a flexible SPI-compatible serial interface that simplifies connections to most microprocessors and microcontrollers.
  • Package: Available in a compact 16-lead MSOP package, which is conducive for space-constrained applications.

Applications

The LTC2377IMS-20#PBF is versatile and can be used in a wide array of applications, including:

  • Medical Imaging Systems
  • High-resolution Data Acquisition
  • Scientific Instrumentation
  • Industrial Process Control
  • Seismic Data Acquisition

Technical Specifications

The ADC operates from a single 2.5V supply and features a ±VREF fully differential input range with VREF ranging from 2.5V to 5.1V. This allows designers flexibility in choosing reference voltages that best suit their application requirements. Additionally, the LTC2377IMS-20#PBF offers a no missing codes performance and includes a digital filter that reduces noise and improves performance.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2377IMS-20#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive temperature ranges, ensuring reliable performance in a variety of environmental conditions.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9923 $73.9923
2+ $71.6800 $143.3600
3+ $69.3678 $208.1034
4+ $67.0555 $268.2220
5+ $60.1187 $300.5935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess