EN
  • EN
  • DE
  • IT

LTC2408CG

Part No LTC2408CG
Manufacturer Linear Technology
Description 4-/8-Channel 24-Bit uPower No Latency ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208438-LTC2408CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2408CG CAD Model

Description

The LTC2408CG is a highly versatile and precise 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) from Linear Technology, designed for the most demanding applications that require high accuracy and low power consumption. This product is an ideal solution for industrial, automotive, and medical applications where precise data acquisition is critical.

Key Features

  • Resolution: The LTC2408CG offers a remarkable 24-bit resolution, ensuring that even the smallest signal variations are captured with high fidelity.
  • Channel Count: It comes with an 8-channel multiplexer, allowing multiple single-ended or differential inputs. This makes it highly flexible for systems that need to monitor various sensors simultaneously.
  • No Latency ΔΣ™ Technology: With this technology, the LTC2408CG provides a continuous and gap-free data stream, which is crucial for real-time monitoring and control applications.
  • Easy to Use: The simple 3-wire serial interface is SPI and MICROWIRE compatible, making it straightforward to integrate into a variety of microcontroller-based systems.
  • Low Power: Optimized for power-sensitive applications, the LTC2408CG operates with a low supply current and features a sleep mode to further reduce power consumption when not in active conversion.

Performance Specifications

The LTC2408CG delivers exceptional performance, with a very low transition noise of 15µV RMS, ensuring clean and stable readings. The device also boasts a wide input common-mode range and a differential input range of ±VREF, with VREF ranging from 0.1V to VCC. This flexibility allows for a broad spectrum of input signals to be accurately digitized.

Package and Temperature Range

The LTC2408CG is offered in a 24-pin SSOP package, suitable for compact PCB layouts. It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

With its high precision and versatility, the LTC2408CG is well-suited for a multitude of applications, including process control, temperature measurements, data acquisition systems, battery-operated equipment, and more.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7053 $59.1159
7+ $16.1684 $113.1788
11+ $15.6632 $172.2952
15+ $15.1580 $227.3700
20+ $14.6527 $293.0540
26+ $13.1369 $341.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess