Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208448-LTC2421IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2421IMS CAD Model

Description

The LTC2421IMS is a highly precise 20-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-fidelity data conversion with no latency. This component is ideal for applications requiring high-resolution measurement under varying conditions, such as industrial instrumentation, temperature sensing, and process control.

Key Features

  • Resolution: The LTC2421IMS offers a remarkable 20-bit resolution, ensuring that even the smallest signal variations are accurately captured.
  • No Latency ΔΣ (Delta-Sigma) Architecture: This design guarantees that the ADC provides a new output with every conversion clock cycle, eliminating the delay typically found in traditional delta-sigma converters.
  • Differential Inputs: The differential inputs allow for increased noise immunity and the capability to measure the difference between two signals directly, which is essential for many precision measurement tasks.
  • Integrated Reference: The onboard reference voltage simplifies design by removing the need for an external reference, while also maintaining high accuracy and stability.
  • Multiple Range Options: The LTC2421IMS supports a wide input range, allowing users to configure the device for various signal levels without additional signal conditioning.

Technical Specifications

  • Power Supply: Operates from a single 2.7V to 5.5V supply.
  • Interface: The device includes a simple 3-wire digital interface that is SPI and MICROWIRE compatible, facilitating easy integration with most microcontrollers and digital systems.
  • Package: The LTC2421IMS is offered in a compact 10-lead MSOP package, which is suitable for space-constrained applications.

Applications

The LTC2421IMS is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Devices
  • Scientific Instruments

With its high resolution, no latency conversion, and integrated features, the LTC2421IMS from Linear Technology stands out as a top choice for professionals seeking precise and reliable data acquisition in their electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention