EN
  • EN
  • DE

LTC2451CDDB#TRMPBF

Part No LTC2451CDDB#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIGMA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 60
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-DFN (3x2)
Win Source Part Number 1061694-LTC2451CDDB#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2451CDDB#TRMPBF CAD Model

Description

Linear Technology's LTC2451CDDB#TRMPBF: A High-Precision ADC Solution

The LTC2451CDDB#TRMPBF is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, designed for applications requiring high precision and low power consumption. This 16-bit ADC operates on a single 2.7V to 5.5V supply and communicates via a simple I2C-compatible serial interface, making it an ideal choice for space-constrained and power-sensitive systems.

One of the key features of this product is its ΔΣ (Delta-Sigma) architecture, which provides excellent noise rejection and ensures a stable and accurate measurement. The LTC2451CDDB#TRMPBF boasts an impressive conversion rate of 30 samples per second without compromising on precision, which is critical for real-time monitoring applications.

This ADC is housed in a tiny 6-lead DFN package, ensuring a minimal footprint on the circuit board. The small size, combined with its low power operation—drawing just 250 microamps during conversion and less than 1 microamp in shutdown mode—makes the LTC2451CDDB#TRMPBF a superb choice for portable devices, battery-operated equipment, and other applications where efficiency is paramount.

Another significant advantage of the LTC2451CDDB#TRMPBF is its ease of integration. The internal oscillator eliminates the need for external components, while the no latency feature allows for both single-cycle settling time and continuous output updates. This means that the device can be used in closed-loop control systems and other applications that cannot tolerate delay.

The LTC2451CDDB#TRMPBF also includes an internal reference, which simplifies design and reduces external component count. Additionally, the device offers a wide input common-mode range that includes ground, making it versatile for various signal sources.

In summary, Linear Technology's LTC2451CDDB#TRMPBF ADC combines high precision, low power, and ease of use in a compact package, making it an excellent choice for engineers and designers looking to enhance the performance and efficiency of their systems. Whether it's for industrial instrumentation, medical devices, or consumer electronics, this ADC stands out as a reliable and high-performing component.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9024 $55.2192
18+ $5.6635 $101.9430
28+ $5.4866 $153.6248
38+ $5.3096 $201.7648
49+ $5.1326 $251.4974
66+ $4.6016 $303.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,245 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess