EN
  • EN
  • DE

LTC2472IMS#PBF

Part No LTC2472IMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SPI 833SPS 12MSOP / 1-Channel Dual ADC Delta-Sigma 833sps 16-bit Serial Automotive 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 833
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 782687-LTC2472IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2472
Introduction Date November 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2472IMS#PBF CAD Model

Description

LTC2472IMS#PBF - 16-Bit I2C ΔΣ ADC with Easy Drive Input Current Cancellation

The LTC2472IMS#PBF is a highly precise 16-Bit Delta-Sigma Analog-to-Digital Converter (ADC) from Linear Technology, designed to offer a perfect blend of performance and ease of use for a wide range of applications. This ADC features an I2C interface and Easy Drive technology which significantly reduces the input current, making it an ideal choice for battery-powered and remote sensing applications.

This ADC operates from a single 2.7V to 5.5V supply and includes a fully differential input with an impressive ±VREF input range, where VREF can be up to 5.5V. The LTC2472IMS#PBF has an onboard oscillator, eliminating the need for external components and simplifying the design process. The built-in Easy Drive technology allows the input to dynamically adjust, minimizing the charge kickback from the internal capacitive DAC, which in turn reduces the input current requirements and simplifies the driving of the ADC with passive sensors and resistive sources.

The LTC2472IMS#PBF provides a high level of accuracy with its no missing codes, 16-bit resolution, and offers a conversion rate of 15 samples per second. The device also features a selectable 50Hz/60Hz rejection mode, which allows for the reduction of noise from common AC power sources, ensuring clean and reliable data conversion even in electrically noisy environments.

For enhanced versatility, the LTC2472IMS#PBF provides two address pins, allowing up to four devices on the same I2C bus. This feature is particularly useful for systems requiring multiple ADCs while maintaining a simple and efficient communication interface.

The LTC2472IMS#PBF comes in a compact, 10-lead MSOP package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over the industrial temperature range of -40°C to +85°C, making it a dependable choice for industrial, automotive, and communication systems where precision and durability are critical.

In summary, the LTC2472IMS#PBF from Linear Technology is a high-performance, easy-to-use ADC that offers excellent data accuracy, low power consumption, and a user-friendly I2C interface, making it a top choice for designers looking for a straightforward and efficient data acquisition solution.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess