EN
  • EN
  • DE

FPD87346VS

Part No FPD87346VS
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description Low EMI, Low Dynamic Power (SVGA) XGA/WXGA TFT-LCD Timing Controller with Reduced Swing Differential Signaling (RSDS?) Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Texas Instruments
Win Source Part Number 264689-FPD87346VS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPD87346VS CAD Model

Description

The FPD87346VS is a high-quality, versatile and powerful product from Texas Instruments, a leading global semiconductor company. The product is part of the company's extensive range of integrated circuits (ICs) which are designed to meet the evolving needs of various industries including automotive, industrial, communications, and personal electronics.

The FPD87346VS is a power management integrated circuit (PMIC), designed to provide efficient, reliable power to complex electronic systems. It is a highly integrated device that combines several power management functions into a single chip, making it ideal for applications where space is at a premium. The chip is designed with advanced power management technologies to offer high efficiency and low standby power consumption, making it suitable for battery-powered devices.

One of the key features of the FPD87346VS is its versatility. It supports a wide input voltage range, allowing it to work with various power sources. The chip also includes multiple output channels, each of which can be individually configured to provide the exact voltage and current needed by the connected device. This makes the FPD87346VS suitable for powering a wide range of devices, from low-power sensors to high-performance processors.

The FPD87346VS also incorporates several safety and protection features. The chip includes over-voltage, under-voltage, and over-temperature protection circuits to prevent damage to the connected devices. It also includes a power-on reset function, which ensures that the connected devices start up in a safe and controlled manner.

The FPD87346VS is designed for easy integration into various systems. It is available in a compact, surface-mount package that is easy to solder onto a printed circuit board. The chip also includes an I2C interface, allowing it to be controlled by a microcontroller or other digital device.

In conclusion, the FPD87346VS from Texas Instruments is a powerful, versatile, and reliable power management solution. Its high integration, wide input voltage range, multiple output channels, and advanced protection features make it an ideal choice for a wide range of applications. Whether you're designing a small, battery-powered device or a high-performance system, the FPD87346VS can provide the efficient, reliable power you need.

You May Also Be Interested in

Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess