EN
  • EN
  • DE

LTC2473CMS#PBF

Part No LTC2473CMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT I2C 833SPS 12-MSOP / 1-Channel Dual ADC Delta-Sigma 833sps 16-bit Serial 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 833
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 782688-LTC2473CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2473
Introduction Date January 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2473CMS#PBF CAD Model

Description

LTC2473CMS#PBF - 16-Bit I2C ADC with Easy Drive Input Current Cancellation

The LTC2473CMS#PBF is a highly precise 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to provide accurate data conversion with a simplified interface for a wide range of applications. This component is part of the Linear Technology family, known for their high-quality and reliable integrated circuits.

This ADC features an I2C interface, which allows for easy communication with most microcontrollers and digital systems. The I2C interface supports standard, fast, and high-speed modes, making it versatile for different system requirements. The LTC2473CMS#PBF is capable of performing conversions at rates up to 250 samples per second, providing a good balance between speed and resolution.

One of the key features of the LTC2473CMS#PBF is its Easy Drive technology, which significantly reduces the input current, minimizing the charge kickback and making it easier to drive the ADC inputs without the need for buffering. This results in simplified circuit design and lower power consumption, which is particularly beneficial for battery-powered devices and remote sensing applications.

The ADC operates from a single 2.7V to 5.5V supply and includes an integrated reference with low drift and high accuracy. This internal reference helps to reduce external component count and ensures stable performance over a wide range of temperatures and supply voltages.

Packaged in a compact 12-lead MSOP, the LTC2473CMS#PBF is suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C makes it reliable for industrial environments. The ADC also features a no latency delta-sigma architecture, which provides a continuous stream of data without delay, making it ideal for control loop applications and real-time monitoring.

Whether it is for data acquisition systems, medical devices, industrial control, or portable instrumentation, the LTC2473CMS#PBF ADC offers a high-performance solution that combines ease of use with excellent dynamic performance. Its robust design and integrated features are tailored to meet the stringent requirements of precision measurement applications.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6961 $50.8830
75+ $1.3917 $104.3775
115+ $1.3482 $155.0430
155+ $1.3047 $202.2285
200+ $1.2612 $252.2400
270+ $1.1308 $305.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess