EN
  • EN
  • DE

LTC2602IMS8

Part No LTC2602IMS8
Manufacturer Linear Technology
Description Dual 16-/14-/12-Bit Rail-to-Rail DACs in 8-Lead MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208488-LTC2602IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2602IMS8 CAD Model

Description

The LTC2602IMS8 from Linear Technology is a high-precision dual 16-bit Digital-to-Analog Converter (DAC) designed to deliver exceptional performance in a compact package. This device is specifically engineered to meet the rigorous demands of sophisticated electronic systems, providing accurate and stable voltage outputs.

Key Features

  • Resolution: The LTC2602IMS8 boasts a 16-bit resolution, ensuring fine granularity and precise control over the output voltage levels.
  • Dual DAC Channels: With two independent DAC channels, this device can simultaneously output two different voltage levels, making it perfect for complex applications that require multiple analog signals.
  • Rail-to-Rail Output: The DAC provides a rail-to-rail output swing, which ensures maximum dynamic range and is especially useful when dealing with a wide range of supply voltages.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2602IMS8 consumes minimal power, making it ideal for portable and battery-powered applications.
  • Simple Interface: It features a simple SPI/MICROWIRE-compatible 3-wire serial interface, which facilitates easy communication with microcontrollers and digital systems.
  • Package: The device comes in an MSOP-8 package, offering a compact footprint that is beneficial for space-constrained applications.

Applications

The LTC2602IMS8 is versatile and can be used in a wide array of applications, including:

  • Automated Test Equipment
  • Process Control and Industrial Automation
  • Digital Gain and Offset Adjustment
  • Data Acquisition Systems
  • Programmable Voltage and Current Sources

Performance and Quality

Linear Technology ensures that the LTC2602IMS8 meets the highest quality and performance standards. Each device is rigorously tested to guarantee accuracy, reliability, and stability over varying temperatures and supply voltages. This commitment to quality makes the LTC2602IMS8 a trusted component for critical and high-performance applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,911 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess