Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA8535
Standard Package 476 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566764-ATMEGA8535-16MC
Ultra Librarian 3D Model Ultra Librarian ATMEGA8535-16MC CAD Model

Description

Product Overview: ATMEGA8535-16MC

The ATMEGA8535-16MC is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications that require low power consumption, high integration, and versatility. This MCU is part of the popular ATmega series, known for its robust architecture and ease of use, making it an ideal choice for a wide range of applications, including industrial control systems, automotive, and consumer electronics.

Key Features

  • CPU Speed: The ATMEGA8535-16MC operates at a clock speed of 16MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes with 8KB of in-system programmable Flash memory, 512 Bytes EEPROM, and 512 Bytes SRAM, ensuring ample space for complex programs and data storage.
  • I/O Ports: The device features 32 programmable I/O lines, which are organized into four 8-bit ports, offering flexibility in interfacing with external peripherals.
  • ADC: A 10-bit analog-to-digital converter with 8 channels allows the MCU to interface with analog sensors and devices.
  • Timers: Three flexible Timer/Counters with compare modes, as well as a Real-Time Counter with separate oscillator, provide precise time measurement and event management.
  • Communication: It supports multiple communication protocols including USART, SPI, and a two-wire Serial Interface, facilitating easy data exchange with other devices.
  • Operating Voltage: The MCU operates within a voltage range of 4.5-5.5V, making it suitable for 5V logic level applications.
  • Packaging: The ATMEGA8535-16MC is available in a 44-pin QFN/MLF package, offering a compact footprint for space-constrained applications.

Applications

With its robust set of features, the ATMEGA8535-16MC is adept at handling tasks in various domains, such as automation, sensor management, personal devices, and DIY projects. Its reliability and programmability make it a preferred choice for designers and hobbyists alike.

Manufacturer: Microchip Technology
Product Category: Microcontrollers - MCU
RoHS: Details
Mounting Style: SMD/SMT
Package / Case: QFN-44
Core: AVR 8-Bit
Data Bus Width: 8 bit

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80LFQFP / RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
Lowest to $5.4614
ECAD model for R5F100MGAFB#10
Silicon Labs
IC MCU 32BIT 128KB FLASH 32QFN
Lowest to $5.6858
ECAD model for EFM32TG11B520F128GM32-B
NXP / Nexperia
IC MCU 32BIT ROMLESS 160QFP / CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Lowest to $147.7273
ECAD model for SC68376BACAB20
Infineon Technologies
IC MCU 32BIT 4.0625MB 208TEQFP
Need more? Email Us
ECAD model for S6J32GEKSNSE20000
NXP / Nexperia
IC MCU 8BIT 4KB FLASH 8SO
Need more? Email Us
ECAD model for MCHC908QT4VDWE
Microchip Technology
IC MCU 16BIT 32KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CK32MP205-E/PT
Infineon Technologies
IC MCU 32BIT 64KB FLASH 48TQFP / ARM® Cortex®-M0 PSOC® 4 CY8C42xx - M Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
Lowest to $8.0730
ECAD model for CY8C4246AZI-M443
Renesas Electronics America
IC MCU 16BIT 256KB FLSH 100LFQFP / M16C/60 M16C™ M16C/60/62P Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Lowest to $130.7662
ECAD model for M30624FGPGP#U9C
Microchip Technology
IC MCU 32BIT 512KB FLASH 144LQFP / AVR AVR®32 UC3 A0 Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Lowest to $26.3910
ECAD model for AT32UC3A0512-ALUR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention