EN
  • EN
  • DE

LTC2605CGN-1

Part No LTC2605CGN-1
Manufacturer Linear Technology
Description Octal 16-/14-/12-Bit Rail-to-Rail DACs in 16-Lead SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208490-LTC2605CGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2605CGN-1 CAD Model

Description

LTC2605CGN-1: A High-Precision Digital-to-Analog Converter

The LTC2605CGN-1 is a state-of-the-art digital-to-analog converter (DAC) from Linear Technology, designed to deliver high-precision and low-noise performance for a wide range of applications. This 16-bit DAC is part of a family of octal 16-, 14-, and 12-bit DACs, making it a versatile choice for designers who require a balance between performance and cost.

Encased in a compact 16-lead SSOP package, the LTC2605CGN-1 offers a dual-range output, allowing users to select between two voltage outputs for each DAC, which can be programmed to 0V to 5V with an external reference of 5V, or 0V to 2.5V with an external reference of 2.5V. This flexibility makes it suitable for various industrial, automotive, and communication systems that demand precise voltage control and stability.

One of the key features of the LTC2605CGN-1 is its integrated precision reference with low drift and noise characteristics. This ensures that the output remains stable over time and temperature variations, which is critical for applications requiring consistent performance. The reference is buffered internally, which reduces the need for external components and simplifies the design process for engineers.

The device supports a simple three-wire SPI/Microwire-compatible serial interface, which allows for easy communication with microcontrollers or digital signal processors. The LTC2605CGN-1 also includes a power-on reset circuit, which ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place. This feature is particularly useful for systems that require a safe start-up sequence.

With its robust design, the LTC2605CGN-1 offers excellent output drive capability, being able to source or sink up to 10mA. Additionally, the DAC features a per-channel SoftSpan setting, enabling users to individually configure each DAC's output range without any crosstalk, ensuring precise control over each output voltage.

In summary, the LTC2605CGN-1 from Linear Technology is a highly accurate and reliable DAC solution, perfect for sophisticated electronic systems that demand the highest level of precision and stability. Its combination of performance, flexibility, and ease of use makes it an ideal choice for a broad spectrum of applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0813 $74.1626
4+ $30.4262 $121.7048
6+ $29.4756 $176.8536
9+ $28.5239 $256.7151
11+ $27.5733 $303.3063
15+ $24.7216 $370.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess