EN
  • EN
  • DE

LTC2614IGN

Part No LTC2614IGN
Manufacturer Linear Technology
Description Quad 16-Bit Rail-to-Rail DACs in 16-Lead SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208502-LTC2614IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2614IGN CAD Model

Description

The LTC2614IGN from Linear Technology is a quad 16-bit Digital-to-Analog Converter (DAC) that offers precision with a compact footprint, suitable for advanced industrial, automotive, and communication systems. This high-performance DAC features four voltage output channels, each with its own 16-bit resolution DAC. It is designed for applications requiring high accuracy and low power consumption in a space-saving integrated circuit.

Key Features:

  • High Resolution: With 16-bit resolution, the LTC2614IGN provides fine-grain output control, enabling precise analog voltage outputs for demanding applications.
  • Quad Channel: Four independent DAC channels allow for multiple outputs, making it ideal for systems that require simultaneous analog signals.
  • Flexible Reference Inputs: Each channel has a separate reference input, allowing for a wide range of output voltages and providing flexibility in various applications.
  • Low Power Operation: Designed for energy-efficient operation, this DAC is suitable for battery-powered devices and power-sensitive applications.
  • Robust Interface: The LTC2614IGN features a SPI/MICROWIRE compatible 3-wire serial interface, which ensures easy integration with most microcontrollers and digital systems.
  • Integrated Precision: The device includes an internal precision reference and buffer, which simplifies design and enhances overall system accuracy.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 85°C, the LTC2614IGN is robust enough for use in a variety of harsh environments.

Applications:

The LTC2614IGN is versatile and can be used in a range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Programmable Voltage and Current Sources

Package Information:

The LTC2614IGN is available in a 16-lead SSOP package, which is designed to meet the requirements of space-constrained applications while providing reliable connectivity and performance.

Conclusion:

With its combination of high resolution, multiple channels, and low power consumption, the LTC2614IGN from Linear Technology stands out as an excellent choice for designers looking to incorporate a reliable, high-precision DAC into their systems. Its robust interface and wide temperature range make it adaptable to both simple and complex applications, ensuring that it meets the needs of a diverse array of industries.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $546.2422 $546.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess