EN
  • EN
  • DE

TDE3247FP

Part No TDE3247FP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY/LAMP DRIVER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 8 V to 30 V
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 14-SO
Win Source Part Number 1106699-TDE3247FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE3247FP CAD Model

Description

The TDE3247FP from STMicroelectronics is a versatile interface IC designed to meet the rigorous demands of modern industrial and automotive applications. This advanced product is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for a wide range of electronic systems.

Key Features

  • High-speed operation: The TDE3247FP is optimized for high-speed data communication, ensuring rapid and efficient data transfer.
  • Robust ESD protection: With built-in electrostatic discharge protection, this IC is designed to withstand the harsh conditions often encountered in industrial environments.
  • Low power consumption: Energy efficiency is at the core of the TDE3247FP's design, minimizing power usage without sacrificing performance.
  • Wide operating temperature range: Capable of operating over a broad temperature range, this IC is suitable for use in extreme conditions, making it ideal for automotive applications.

Applications

The TDE3247FP is a highly adaptable interface IC that can be utilized in a variety of applications. Its robust design makes it particularly well-suited for:

  • Automotive systems, such as engine control units and dashboard displays
  • Industrial automation, including PLCs and motor control centers
  • Telecommunication systems, where reliable data transmission is critical
  • Consumer electronics that require high-speed data processing

Technical Specifications

The TDE3247FP boasts an impressive set of technical specifications that highlight its performance capabilities:

  • Supply Voltage Range: X.XX to X.XX V
  • Input/Output Logic Levels: Compatible with standard logic families
  • Package Type: FP (specific package details)
  • Quality and Reliability: Manufactured to STMicroelectronics' rigorous standards

With the TDE3247FP, STMicroelectronics offers a solution that combines durability, efficiency, and high-speed operation, making it an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6392 $58.0624
54+ $2.1656 $116.9424
83+ $2.0986 $174.1838
114+ $2.0305 $231.4770
148+ $1.9623 $290.4204
197+ $1.7602 $346.7594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess