EN
  • EN
  • DE

LTC2610IGN

Part No LTC2610IGN
Manufacturer Linear Technology
Description Octal 16-/14-/12-Bit Rail-to-Rail DACs in 16-Lead SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208497-LTC2610IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2610IGN CAD Model

Description

LTC2610IGN Octal 16-Bit DAC from Linear Technology

The LTC2610IGN is a high-performance, octal 16-bit digital-to-analog converter (DAC) designed by Linear Technology, which is now part of Analog Devices, Inc. This precision DAC is an ideal solution for demanding applications that require accurate and stable analog output from a digital input signal. The LTC2610IGN is housed in a compact 28-lead SSOP package, making it suitable for space-constrained applications.

One of the key features of the LTC2610IGN is its 16-bit resolution, which ensures fine granularity and precise control of the analog output. This is particularly beneficial in applications such as automated test equipment, data acquisition systems, and industrial control systems where accuracy is paramount. The device operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.

The LTC2610IGN offers a multitude of functionalities, including a hardware shutdown feature that reduces the supply current to 15uA, making it energy efficient for power-sensitive applications. Additionally, the device includes a software shutdown mode, which can be accessed via the SPI/Microwire-compatible 3-wire serial interface. This feature further enhances the power-saving capabilities of the DAC.

Integration is a breeze with the LTC2610IGN's internal reference and buffered output amplifiers. This integration simplifies the design process by reducing the need for external components. The DAC also boasts a guaranteed monotonic performance over the entire operating temperature range, ensuring reliable and consistent output.

For designers and engineers looking for a robust and precise DAC solution, the LTC2610IGN from Linear Technology is an excellent choice. Its combination of high resolution, low power consumption, and ease of use makes it a versatile component for a wide array of precision analog applications.

With its advanced features and proven performance, the LTC2610IGN is sure to provide the accuracy and reliability needed to meet the stringent requirements of modern electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2384 $82.4768
4+ $33.8366 $135.3464
6+ $32.7793 $196.6758
8+ $31.7218 $253.7744
10+ $30.6645 $306.6450
13+ $27.4922 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess