Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208520-LTC2624IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2624IGN CAD Model

Description

Linear Technology LTC2624IGN Quad 16-Bit DAC

The LTC2624IGN is a high-performance, quad 16-bit digital-to-analog converter (DAC) from Linear Technology that provides precision voltage outputs. This integrated circuit is designed to meet the stringent requirements of complex industrial, automotive, and communication systems where accurate and stable digital control of analog signals is essential.

Contained within a compact 16-lead SSOP package, the LTC2624IGN features four independent DAC channels, each with its own 16-bit resolution for fine-grained analog output control. This multi-channel configuration enables designers to reduce component count and simplify design in applications requiring multiple DACs.

One of the key advantages of the LTC2624IGN is its user-friendly interface. It includes a SPI/MICROWIRE compatible 3-wire serial interface, which allows for easy communication with a wide range of microcontrollers and digital systems. Furthermore, the DAC operates on a single 2.7V to 5.5V supply, providing design flexibility and compatibility with various logic levels.

Performance-wise, the LTC2624IGN boasts impressive specifications. It offers guaranteed monotonic performance over temperature with a low glitch impulse of 1nV•s, ensuring minimal disturbance in the output signal during transitions. Additionally, the DAC provides a fast settling time, making it suitable for high-speed applications that require quick changes in output levels.

To ensure reliable operation in diverse environments, the LTC2624IGN features an integrated precision reference with low drift and high stability. This on-chip reference reduces the need for external components, simplifying the overall design and saving board space. The DAC also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

In summary, the LTC2624IGN from Linear Technology is a versatile and reliable quad 16-bit DAC that offers excellent performance for applications needing multiple high-resolution analog outputs. Its ease of use, combined with robust features, makes it an ideal choice for designers looking to improve their system's performance and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7726 $83.5452
4+ $39.0775 $156.3100
6+ $37.7301 $226.3806
8+ $35.0351 $280.2808
10+ $33.6876 $336.8760
12+ $32.3400 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention