EN
  • EN
  • DE

LTC2626IDD-1

Part No LTC2626IDD-1
Manufacturer Linear Technology
Description 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208523-LTC2626IDD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2626IDD-1 CAD Model

Description

LTC2626IDD-1: 16-Bit Dual Rail-to-Rail DAC with I2C Interface

The LTC2626IDD-1 is a high-precision, dual 16-bit Digital-to-Analog Converter (DAC) designed by Linear Technology, which is now part of Analog Devices. This compact, integrated circuit offers a versatile solution for digital-to-analog conversion in a wide range of applications, including industrial control systems, automated test equipment, and high-end audio equipment.

Key features of the LTC2626IDD-1 include its dual DAC channels, which enable simultaneous output of two independent analog voltages. This makes it ideal for applications requiring multiple analog signals with high accuracy and stability. The DAC operates with a rail-to-rail output, providing maximum dynamic range and compatibility with a variety of reference voltages.

The LTC2626IDD-1 utilizes an I2C interface, which is a popular serial communication protocol. This allows for easy integration into microcontroller-based systems and simplifies the connectivity with other digital components. The I2C interface supports standard, fast, and high-speed modes, giving designers the flexibility to choose the appropriate data rate for their application.

The device is housed in a compact 10-lead DFN package, which is suitable for space-constrained applications. Additionally, the LTC2626IDD-1 offers guaranteed monotonic performance over the entire operating temperature range, ensuring reliable and consistent output in varying environmental conditions.

Another advantage of the LTC2626IDD-1 is its integrated precision reference, which eliminates the need for external components and simplifies the overall design. The DAC also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

In summary, the LTC2626IDD-1 is a versatile and high-performance dual DAC that offers excellent accuracy, a wide output range, and easy integration through the I2C interface. Its compact size and integrated features make it a top choice for engineers looking for a reliable solution for precise analog voltage outputs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1021 $60.5105
12+ $9.9307 $119.1684
19+ $9.6200 $182.7800
25+ $9.3093 $232.7325
33+ $8.9998 $296.9934
43+ $8.0688 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess