EN
  • EN
  • DE

LTC2634CMSE-HZ12

Part No LTC2634CMSE-HZ12
Manufacturer Linear Technology
Description Quad 12-/10-/8-Bit Rail-to-Rail DACs with 10ppm/°C Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208534-LTC2634CMSE-HZ12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2634CMSE-HZ12 CAD Model

Description

Product Overview: LTC2634CMSE-HZ12

The LTC2634CMSE-HZ12 is a high-precision, quad 12-bit voltage-output digital-to-analog converter (DAC) from Linear Technology, designed for sophisticated control applications that require accurate analog output. This component belongs to a family of DACs that offer a variety of resolution options and integrated features, making it a versatile choice for a wide range of applications.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine-grain control over the analog output, which is essential for applications that require high precision.
  • Quad DAC Channels: With four independent DAC channels, the LTC2634CMSE-HZ12 can control multiple analog outputs simultaneously, simplifying design and reducing component count in multi-channel applications.
  • Integrated Reference: An internal precision reference ensures stable and accurate output voltages, reducing the need for external components and simplifying the design process.
  • Flexible Power Supply: The device operates with a wide supply voltage range, accommodating various system power requirements and ensuring compatibility with a broad range of applications.
  • Power-Down Modes: Multiple power-down modes help conserve power when the DAC is not in use, making it ideal for battery-powered or power-sensitive applications.
  • Interface: The LTC2634CMSE-HZ12 features a SPI/Microwire-compatible serial interface, making it easy to connect to a variety of microcontrollers or digital systems.
  • Packaging: Housed in a compact MSOP-16 package, the device minimizes the PCB footprint and is suitable for space-constrained applications.

Applications

The LTC2634CMSE-HZ12 is particularly well-suited for applications such as:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

With its combination of precision, flexibility, and ease of use, the LTC2634CMSE-HZ12 is a reliable choice for engineers and designers looking to implement high-quality analog outputs in their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8507 $83.8507
2+ $81.2300 $162.4600
3+ $78.6093 $235.8279
4+ $75.9898 $303.9592
6+ $68.1288 $408.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess