EN
  • EN
  • DE

LTC2846IG

Part No LTC2846IG
Manufacturer Linear Technology
Description 3.3V Software-Selectable Multiprotocol Transceiver with Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208563-LTC2846IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2846IG CAD Model

Description

The LTC2846IG is a versatile and high-performance interface IC from Linear Technology, now part of Analog Devices, designed to cater to the demanding requirements of telecommunications and data communication systems. This product is a multiprotocol transceiver that provides support for multiple interface standards, making it an ideal choice for systems that require flexibility and reliability.

Key Features

  • Multi-Protocol Support: The LTC2846IG is capable of operating under various protocols including RS232, RS485, and RS422, allowing for seamless integration into a wide range of communication systems.
  • Integrated Termination: It comes with integrated selectable termination, ensuring signal integrity and reducing the need for external components.
  • High Data Rates: With support for data rates up to 20Mbps, the LTC2846IG is well-suited for high-speed data communication applications.
  • Low Power Consumption: The device is designed for low power operation, which is critical for power-sensitive applications.
  • Robust ESD Protection: It features robust electrostatic discharge (ESD) protection, enhancing its durability and longevity in harsh electrical environments.
  • Industrial Temperature Range: The LTC2846IG operates over an industrial temperature range, ensuring reliable performance under extreme temperature conditions.

Applications

The LTC2846IG is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Network equipment
  • Data acquisition systems
  • Point-of-sale terminals

Package and Quality

The LTC2846IG is offered in a robust 28-pin SSOP package, providing a compact footprint for space-constrained applications. Linear Technology ensures high-quality standards, and the LTC2846IG is no exception, delivering reliable performance for critical communication systems.

Conclusion

In summary, the LTC2846IG from Linear Technology is a high-quality, multi-protocol interface IC that offers flexibility, high-speed performance, and robust protection features. Its integrated termination, low power consumption, and industrial temperature range make it a versatile choice for designers looking to implement reliable communication interfaces in their products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7952 $99.5904
3+ $40.8576 $122.5728
4+ $39.5808 $158.3232
6+ $38.3040 $229.8240
7+ $37.0272 $259.1904
10+ $33.1968 $331.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
MOQ: 2 pcs
Order Increment : 10 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess