LTC2851HS8: High-Speed RS485/RS422 Transceiver
The LTC2851HS8 from Linear Technology is a robust and high-performance transceiver designed for RS485 and RS422 communication protocols. This device is engineered to provide reliable data transmission at high speeds, making it an ideal choice for industrial applications, networked control systems, and any application requiring differential data transmission.
Encased in an 8-lead SOIC package, the LTC2851HS8 boasts a slew rate limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, thus ensuring error-free communication over long distances. This feature, combined with its enhanced ESD protection, makes the LTC2851HS8 highly resistant to the harsh electrical environments found in industrial settings.
The transceiver operates over a supply voltage range of 3.3V to 5V, which provides flexibility in various system designs. It also supports a wide operating temperature range, making it suitable for use in extreme environmental conditions.
Key features of the LTC2851HS8 include:
- High-speed operation: up to 20Mbps under the RS485 and RS422 protocols.
- Enhanced ESD protection: up to ±15kV Human Body Model (HBM) on transceiver interface pins, ensuring robustness against electrostatic discharges.
- Fail-safe receiver: guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
- Low power shutdown mode: reduces power consumption when the transceiver is not in use.
- Thermal shutdown protection: prevents damage to the device in the event of excessive power dissipation.
The LTC2851HS8 also includes a driver output disable function that allows the transceiver's transmitter outputs to be disabled, which is particularly useful in multipoint bus structures.
Overall, the LTC2851HS8 from Linear Technology is a reliable and efficient solution for high-speed data communication that requires robust performance in challenging conditions. Its combination of speed, ESD protection, and fail-safe operation make it a strong contender for any application requiring RS485 or RS422 communications.