EN
  • EN
  • DE

LTC2857CMS8-2#TRPBF

Part No LTC2857CMS8-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8-MSOP / Single Transmitter/Receiver RS-422/RS-485 Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 783009-LTC2857CMS8-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2857
Introduction Date April 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2857CMS8-2#TRPBF CAD Model

Description

LTC2857CMS8-2#TRPBF - RS485/RS422 Transceiver

The LTC2857CMS8-2#TRPBF is a high-performance RS485/RS422 transceiver from Linear Technology, designed to facilitate robust communication in challenging environments. This integrated circuit is specifically tailored for balanced transmission lines and is suitable for long-distance and high-speed data communication applications.

Featuring a 3.3V to 5V supply voltage range, this transceiver is versatile and can be integrated into various systems with different power requirements. The LTC2857CMS8-2#TRPBF supports data rates up to 20Mbps, making it an excellent choice for applications requiring fast data transfer, such as industrial control systems, networked instruments, and data acquisition systems.

One of the key features of this product is its enhanced Electrostatic Discharge (ESD) protection. With an ESD rating of ±15kV on the transceiver's driver and receiver pins, the LTC2857CMS8-2#TRPBF ensures reliability and durability in environments prone to static electricity and other electrical disturbances.

The LTC2857CMS8-2#TRPBF also boasts a fail-safe feature that guarantees a high receiver output state if the inputs are left open, shorted, or terminated but idle, enhancing fault tolerance and simplifying design considerations for systems that require a high degree of uptime and reliability.

In addition to its robust protection features, this transceiver includes a logic supply pin (V_L) that sets the switch points of the DE (Driver Enable) and RE (Receiver Enable) pins to be compatible with another supply voltage in mixed voltage systems. This flexibility allows for seamless integration with microcontrollers and other digital interfaces that operate at a lower voltage level.

With its small MSOP-8 package, the LTC2857CMS8-2#TRPBF saves valuable board space while still providing the necessary features for reliable communication. Its thermal shutdown protection ensures that the device operates within safe temperature ranges, further enhancing its reliability.

Overall, the LTC2857CMS8-2#TRPBF transceiver from Linear Technology is an excellent choice for designers looking for a robust, high-speed communication solution for industrial and commercial applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess