Linear Technology's LTC2859IDD - Robust RS485/RS422 Transceiver
The LTC2859IDD from Linear Technology is a highly integrated transceiver designed to facilitate communication on RS485 and RS422 networks. This compact and reliable component is ideal for industrial, automotive, and telecommunications applications where robust data transmission is critical. It is housed in a small 10-lead DFN package, offering a space-saving solution for modern electronic systems.
Key Features
- High Speed: The LTC2859IDD supports data rates up to 20Mbps, making it suitable for high-speed data communication requirements.
- Extended Temperature Range: With an operational temperature range from -40°C to 125°C, it is designed to perform reliably in harsh environmental conditions.
- ESD Protection: It offers robust electrostatic discharge (ESD) protection up to ±15kV on the transceiver's bus pins, ensuring durability and stability in electrically noisy environments.
- Fail-Safe Receiver: The fail-safe feature guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
- Low Power Shutdown: The LTC2859IDD includes a low power shutdown mode that reduces power consumption when the transceiver is not in use.
- Pin Compatibility: This transceiver is pin-compatible with the industry-standard SN75176, allowing for easy upgrades or replacements in existing designs.
Applications
- Industrial Control Systems
- Automotive Networks
- Telecommunications Equipment
- Networking and Data Communication
The LTC2859IDD provides a balanced differential interface for long-distance and noise-immune data transmission. With its integrated features, such as thermal shutdown and current-limited drivers, the LTC2859IDD ensures safe operation even in the most demanding scenarios. Whether you're designing a new system or upgrading an existing one, the LTC2859IDD transceiver from Linear Technology is a robust choice that delivers reliable performance and connectivity.