EN
  • EN
  • DE

LTC2865CMSE#PBF

Part No LTC2865CMSE#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER RS485 12-MSOP / Single Transmitter/Receiver RS-422/RS-485 Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 783033-LTC2865CMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2865
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2865CMSE#PBF CAD Model

Description

The LTC2865CMSE#PBF is a robust high-speed transceiver from Linear Technology, designed to offer reliable performance for differential communication. This device is part of a family of transceivers that are engineered to facilitate RS485/RS422 communications, even in harsh industrial environments.

Key Features

  • High-Speed Operation: Capable of data rates up to 20Mbps, the LTC2865CMSE#PBF is suitable for applications requiring fast data transfer.
  • Extended Common-Mode Range: With an impressive common-mode range of ±25V, this transceiver can handle the demands of environments with large ground differences.
  • Integrated Protection: It features robust protection against overvoltage, ensuring the device's longevity and reliability. It can withstand faults up to ±60V without damage.
  • Low Power Shutdown: The device includes a low power shutdown mode, which significantly reduces power consumption when the transceiver is not in active use.
  • Hot Swap Capability: The LTC2865CMSE#PBF is designed to support hot-swapping, allowing devices to be connected or disconnected without turning off the system.
  • Temperature Range: It operates over a wide temperature range from -40°C to 125°C, ensuring consistent performance across various climatic conditions.

Applications

The LTC2865CMSE#PBF is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Networked devices in harsh environments
  • Automotive networks
  • Security and surveillance systems
  • Building automation and HVAC control

Package and Quality

The product is offered in a 10-lead MSOP package, providing a compact solution that is easy to integrate into various designs. The LTC2865CMSE#PBF is manufactured to high standards, ensuring both quality and performance are maintained to meet the needs of demanding applications.

With its combination of speed, robustness, and reliability, the LTC2865CMSE#PBF from Linear Technology is an excellent choice for designers looking for a high-performance transceiver capable of withstanding the rigors of industrial environments.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7860 $53.5800
70+ $1.4654 $102.5780
110+ $1.4196 $156.1560
150+ $1.3738 $206.0700
190+ $1.3280 $252.3200
255+ $1.1907 $303.6285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess