EN
  • EN
  • DE

LTC2871CUHF#PBF

Part No LTC2871CUHF#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232/485/422 MULTIPRTCL / Single Transmitter/Receiver RS-232/RS-422/RS-485 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 130mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783035-LTC2871CUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2871
Introduction Date December 06, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2871CUHF#PBF CAD Model

Description

Product Overview: LTC2871CUHF#PBF

The LTC2871CUHF#PBF from Linear Technology is a robust and versatile RS232/RS485 transceiver that ensures reliable communication in industrial environments. This integrated circuit is designed to interface with a variety of standard data protocols, making it an essential component for systems that require stable and secure data transmission.

Key Features

  • Multiple Interface Support: This transceiver supports both RS232 and RS485 protocols, which allows for flexible use in different communication systems without the need for multiple separate devices.
  • High ESD Protection: The device comes with an impressive Electrostatic Discharge (ESD) protection of ±15kV for RS232 and ±15kV for RS485/RS422, safeguarding the integrity of data during transmission.
  • Adjustable Data Rates: The LTC2871CUHF#PBF can be configured for various data rates, making it suitable for applications that require either high-speed or low-speed data transfers.
  • Low Power Consumption: It is designed for energy efficiency, which is ideal for battery-powered or energy-sensitive applications.
  • Integrated Termination Resistors: The device includes selectable integrated termination resistors for RS485/RS422 modes, simplifying board design and reducing external component requirements.

Applications

Due to its robustness and flexibility, the LTC2871CUHF#PBF is ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Networked Communication Systems
  • Point of Sale Equipment
  • Data Acquisition Units
  • Building Automation

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC2871CUHF#PBF meets the highest standards of reliability. The device is packaged in a 32-lead QFN package and operates over a temperature range of -40°C to 125°C, providing stable performance in extreme conditions. Whether for industrial, commercial, or sophisticated communication systems, this transceiver stands as a testament to Linear Technology's excellence in engineering.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9070 $53.7210
7+ $14.6930 $102.8510
11+ $14.2338 $156.5718
15+ $13.7747 $206.6205
19+ $13.3155 $252.9945
26+ $11.9380 $310.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess