EN
  • EN
  • DE

LTC2902-2CGN

Part No LTC2902-2CGN
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY QUAD 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072544-LTC2902-2CGN
Ultra Librarian 3D Model Ultra Librarian LTC2902-2CGN CAD Model

Description

Introducing the LTC2902-2CGN from Linear Technology

The LTC2902-2CGN is a highly versatile, precision quad supply monitor designed to ensure the reliability and stability of your electronic systems. Packaged in a compact 16-lead SSOP, this advanced monitoring chip is ideal for applications that require constant vigilance over multiple supply voltages.

Key Features

  • Multiple Voltage Thresholds: The LTC2902-2CGN can monitor four voltage thresholds simultaneously, making it perfect for systems with various power supply levels.
  • Adjustable Reset Timeout: It features an adjustable reset timeout period, allowing designers to set the delay for the reset signal according to the system requirements.
  • Low Power Consumption: With its low quiescent current, the LTC2902-2CGN helps in maintaining overall system power efficiency, which is critical for battery-powered applications.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.
  • Glitch Immunity: Voltage fault detections are internally glitch-filtered to prevent false alarms due to transient conditions, ensuring dependable monitoring.

Applications

The LTC2902-2CGN is suitable for a wide range of applications, including:

  • Telecommunications
  • Computers and Servers
  • Industrial Systems
  • Portable/Battery-Powered Equipment

Technical Specifications

Linear Technology's LTC2902-2CGN offers precise monitoring with an array of technical specifications that cater to the needs of complex electronic systems:

  • Voltage Monitoring Range: 0.5V to 5.5V
  • Voltage Threshold Accuracy: ±1.5%
  • Supply Current: 30µA typical
  • Reset Timeout Period: Adjustable via external capacitor
  • Package: 16-lead SSOP

With the LTC2902-2CGN, you can rest assured that your system's power supply is under vigilant surveillance, thus enhancing the overall reliability and longevity of your electronic products. Linear Technology's commitment to quality and performance is embodied in this monitoring solution, making it an essential component for any power-sensitive design.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9217 $59.2170
24+ $4.8591 $116.6184
37+ $4.7078 $174.1886
51+ $4.5553 $232.3203
66+ $4.4040 $290.6640
88+ $3.9478 $347.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess