EN
  • EN
  • DE

LTC2903IS6-C1

Part No LTC2903IS6-C1
Manufacturer Linear Technology
Description Precision Quad Supply Monitor in 6-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208596-LTC2903IS6-C1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2903IS6-C1 CAD Model

Description

Product Overview: LTC2903IS6-C1

The LTC2903IS6-C1 is a precision quad voltage monitor designed by Linear Technology, now part of Analog Devices, tailored for systems that require monitoring of multiple supply voltages. This compact and efficient device comes in a small 6-lead SOT-23 package, making it ideal for space-constrained applications.

With the capability to monitor four voltage points, the LTC2903IS6-C1 is versatile and can be configured to monitor a combination of supply voltages. It is equipped with an adjustable threshold voltage feature, allowing for precise customization according to specific system requirements. This makes the product highly adaptable to various applications, including portable devices, computers, and industrial systems.

The LTC2903IS6-C1 offers a range of features that ensure the reliable operation of electronic systems. It includes a reset output that remains asserted for 200ms after all voltages have been detected within their respective thresholds. This reset timing helps in stabilizing the system during power-up sequences. Additionally, the device has a glitch immunity feature to prevent false triggering due to transient voltages, enhancing system robustness.

Another key feature of the LTC2903IS6-C1 is its low supply current, which makes it an energy-efficient choice for battery-powered applications. The device operates over a broad temperature range, ensuring consistent performance in various environmental conditions. Furthermore, its accuracy over temperature is maintained, providing reliable voltage monitoring across its operational range.

For ease of use, the LTC2903IS6-C1 includes an internal reference and a precision comparator for each monitored voltage, simplifying the design and reducing external component requirements. The device also offers pin-selectable undervoltage and overvoltage thresholds, providing designers with flexibility in setting voltage monitoring parameters.

In summary, the LTC2903IS6-C1 from Linear Technology is a comprehensive solution for multi-voltage monitoring needs. Its compact form factor, precision monitoring capabilities, and customizable features make it an excellent choice for ensuring the integrity and stability of electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0124 $50.3100
61+ $1.6512 $100.7232
94+ $1.5996 $150.3624
130+ $1.5480 $201.2400
168+ $1.4964 $251.3952
224+ $1.3416 $300.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,977 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess