EN
  • EN
  • DE
  • IT

LTC2905CTS8#TRPBF

Part No LTC2905CTS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON DUAL SUPPLY PREC TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062143-LTC2905CTS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2905CTS8#TRPBF CAD Model

Description

Product Overview: LTC2905CTS8#TRPBF

The LTC2905CTS8#TRPBF is a precision dual monitor from Linear Technology designed to supervise system voltages and other vital system parameters. This compact and highly integrated device is engineered to ensure the reliable operation of complex electronic systems by monitoring the power supply and alerting the system in case of voltage faults. Its robust feature set makes it an ideal choice for a wide range of applications, including portable devices, automotive, industrial, and telecommunications equipment.

Key Features

  • Voltage Monitoring: The LTC2905CTS8#TRPBF can monitor two voltages simultaneously. It is capable of monitoring a negative voltage without the need for a negative supply rail, simplifying system design and saving board space.
  • Adjustable Reset Thresholds: Users can set precise voltage thresholds for monitoring via external resistors, allowing for customized voltage supervision tailored to specific system requirements.
  • Low Power Consumption: With its low quiescent current, this device is optimized for battery-powered and energy-efficient applications.
  • Built-in Hysteresis: The voltage monitor incorporates hysteresis to prevent false triggering due to transient conditions, enhancing system stability.
  • Reset Timeout: The LTC2905CTS8#TRPBF provides an adjustable reset timeout period, which can be configured to ensure sufficient time for system stabilization before normal operation resumes.
  • Wide Operating Temperature Range: This device is designed to operate reliably over a broad temperature range, making it suitable for harsh environments.
  • Small Form Factor: Housed in a compact TSOT-23 package, the LTC2905CTS8#TRPBF saves valuable board space in space-constrained applications.

Applications

  • Automotive Electronics
  • Portable and Battery-powered Devices
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Data Storage Systems
  • Microprocessor/Microcontroller Systems

The LTC2905CTS8#TRPBF from Linear Technology is a versatile and reliable solution for voltage monitoring and system supervision. Its precision and customizability, coupled with a compact package, make it an essential component for maintaining the integrity of electronic systems across a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4188 $56.5128
13+ $7.7282 $100.4666
21+ $7.4867 $157.2207
28+ $7.2452 $202.8656
36+ $7.0037 $252.1332
48+ $6.2792 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess