Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208605-LTC2905IDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2905IDDB CAD Model

Description

Introducing the LTC2905IDDB Precision Dual Voltage Monitor

The LTC2905IDDB, a product from Linear Technology, is a state-of-the-art dual voltage monitor designed to ensure the reliability and stability of power supplies in electronic systems. This precision device is a crucial component for system monitoring and protection, offering designers an efficient solution for voltage supervision tasks.

The LTC2905IDDB comes in a compact 8-lead DFN package, which is ideal for space-constrained applications. Its small footprint does not compromise on performance or features, making it an excellent choice for portable and space-sensitive designs. With a temperature range of -40°C to 125°C, this voltage monitor can reliably operate in a wide range of environments, ensuring that your system is protected under various conditions.

One of the standout features of the LTC2905IDDB is its ability to monitor two voltage points within a system. This dual monitoring capability provides system designers with the flexibility to keep an eye on both the core and auxiliary supply voltages, or any other two critical voltages that need supervision. The device has an adjustable threshold voltage range, which can be configured using external resistors. This allows for precise voltage monitoring tailored to the specific needs of the application.

The LTC2905IDDB also includes a built-in delay timer, which prevents false triggering due to transient conditions. This timer can be set using an external capacitor, providing designers with control over the monitoring delay to suit their system's requirements. The device's output is a buffered open-drain, which can be connected to a pull-up resistor to interface with a variety of logic levels.

For added convenience, the LTC2905IDDB features an under-voltage lockout (UVLO) with hysteresis. This ensures that the monitored device is protected from operating at voltages that could potentially cause harm or lead to malfunction. The UVLO function is particularly useful in battery-powered applications, where maintaining the correct operating voltage is critical for both performance and safety.

In summary, the LTC2905IDDB from Linear Technology is a versatile and precise dual voltage monitor that offers robust protection for your electronic systems. Its customizable threshold settings, delay timer, and compact size make it an excellent choice for a wide range of applications, from industrial controls to consumer electronics.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8639 $61.7751
20+ $5.6320 $112.6400
31+ $5.4560 $169.1360
43+ $5.2800 $227.0400
55+ $5.1040 $280.7200
74+ $4.5760 $338.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,340 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention