EN
  • EN
  • DE

LTC2906ITS8#TRM

Part No LTC2906ITS8#TRM
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description LTC2906 - PRECISION DUAL SUPPLY / Supervisor Open Drain or Open Collector 2 Channel TSOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Linear Technology
Packaging Bulk
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2906
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Other Part Number 2156-LTC2906ITS8#TRM-600060
Standard Package 1
Win Source Part Number 1319954-LTC2906ITS8#TRM
Ultra Librarian 3D Model Ultra Librarian LTC2906ITS8#TRM CAD Model

Description

The LTC2906ITS8#TRM is a precision dual voltage monitor, expertly designed by Linear Technology to safeguard systems against improper voltage levels. This compact, highly reliable component is a crucial addition to any power management system, ensuring that electronic devices operate within their specified voltage ranges for optimal performance and longevity.

Key Features

  • Precision Monitoring: This voltage monitor is capable of monitoring two supply voltages, which is essential for systems that rely on multiple power sources or need to maintain specific voltage thresholds for safe operation.
  • Adjustable Reset Thresholds: The LTC2906ITS8#TRM allows for adjustable reset thresholds with a 1.5% threshold accuracy over the entire operating temperature range, providing flexibility and high precision in various applications.
  • Low Power Consumption: With its low quiescent current, the device is an excellent choice for power-sensitive applications, contributing to overall energy efficiency.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature range, making it suitable for use in environments with temperature extremes.
  • Compact SOT-23 Package: The monitor comes in a small SOT-23 package, ensuring a minimal footprint on the PCB and making it ideal for space-constrained applications.

Applications

The LTC2906ITS8#TRM is versatile and can be utilized in a variety of applications. It is particularly useful in:

  • Portable and battery-powered equipment
  • Automotive systems
  • Industrial control systems
  • Computer systems
  • Power management systems

Product Specifications

Parameter Value
Package Type SOT-23
Number of Voltages Monitored 2
Threshold Accuracy ±1.5%
Operating Temperature Range -40°C to +125°C
Supply Current 30µA

In conclusion, the LTC2906ITS8#TRM from Linear Technology is a sophisticated solution for voltage monitoring, providing essential protection and stability for a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess